onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators NCP51510MNTAG

Description
IC REG LDO DDR 1OUT 10DFN
Datasheet
Description
IC REG LDO DDR 1OUT 10DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - NCP51510MNTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
NCP51510MNTAG
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators NCP51510MNTAG
IC REG LDO DDR 1OUT 10DFN

IC REG LDO DDR 1OUT 10DFN

Supplier's Site
Output Type Onsemi - 62X8261 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
62X8261
Output Type Onsemi 62X8261
Output Type:Adjustable; Output Voltage Min:500mV; Output Voltage Max:1.5V; Input Voltage Min:2.7V; Input Voltage Max:3.6V; Product Range:-; Output Current Max:3A; IC Case / Package:DFN; No. of Pins:10Pins; Qualification:- RoHS Compliant: Yes

Output Type:Adjustable; Output Voltage Min:500mV; Output Voltage Max:1.5V; Input Voltage Min:2.7V; Input Voltage Max:3.6V; Product Range:-; Output Current Max:3A; IC Case / Package:DFN; No. of Pins:10Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Output Type Onsemi - 62X8262 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
62X8262
Output Type Onsemi 62X8262
Output Type:Adjustable; Output Voltage Min:500mV; Output Voltage Max:1.5V; Input Voltage Min:2.7V; Input Voltage Max:3.6V; Product Range:-; Output Current Max:3A; IC Case / Package:DFN; No. of Pins:10Pins; Qualification:- RoHS Compliant: Yes

Output Type:Adjustable; Output Voltage Min:500mV; Output Voltage Max:1.5V; Input Voltage Min:2.7V; Input Voltage Max:3.6V; Product Range:-; Output Current Max:3A; IC Case / Package:DFN; No. of Pins:10Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number NCP51510MNTAG 62X8261
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Output Type Onsemi
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details