onsemi 2.375V 5.5V DFN Power Management IC NCP51403MNTXG

Description
DDR Termination Regulator 2.375V to 5.5V 10-Pin DFN EP T/R Product overview: NCP51403MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.375V, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.375V, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51403MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR Termination Regulator 2.375V to 5.5V 10-Pin DFN EP T/R Product overview: NCP51403MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.375V, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.375V, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51403MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.375V 5.5V DFN Power Management IC
750-NCP51403MNTXG
2.375V 5.5V DFN Power Management IC 750-NCP51403MNTXG
DDR Termination Regulator 2.375V to 5.5V 10-Pin DFN EP T/R Product overview: NCP51403MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.375V, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.375V, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51403MNTXG can be used for catalog matching and distributor lookup.

DDR Termination Regulator 2.375V to 5.5V 10-Pin DFN EP T/R Product overview: NCP51403MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.375V, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.375V, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51403MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1373145-NCP51403MNTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1373145-NCP51403MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1373145-NCP51403MNTXG
Win Source Part Number: 1373145-NCP51403MNTX G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Base Product Number: NCP51403 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: LDO (Linear), DDR REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 1 Voltage - Input: 2.375V ~ 5.5V

Win Source Part Number: 1373145-NCP51403MNTXG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Base Product Number: NCP51403
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: LDO (Linear), DDR
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 1
Voltage - Input: 2.375V ~ 5.5V

Buy Now Datasheet
Special Purpose Regulators - NCP51403MNTXG - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
NCP51403MNTXG
Special Purpose Regulators NCP51403MNTXG
IC REG LDO DDR 1OUT 10DFN

IC REG LDO DDR 1OUT 10DFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP51403MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP51403MNTXG
PMIC - Voltage Regulators - Special Purpose NCP51403MNTXG
IC REG LDO DDR 1OUT 10DFN

IC REG LDO DDR 1OUT 10DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-NCP51403MNTXG 1373145-NCP51403MNTXG NCP51403MNTXG NCP51403MNTXG
Product Name 2.375V 5.5V DFN Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data