onsemi Ddr Termination Regulator, 3A, Dfn-10; Memory Supported Onsemi NCP51402MNTXG

Description
DDR TERMINATION REGULATOR, 3A, DFN-10; Memory Supported:DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:3A; Supply Voltage Min:2.375V; Supply Voltage Max:5.5V; IC Case / Package:DFN; No. of Pins:10Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DDR TERMINATION REGULATOR, 3A, DFN-10; Memory Supported:DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:3A; Supply Voltage Min:2.375V; Supply Voltage Max:5.5V; IC Case / Package:DFN; No. of Pins:10Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ddr Termination Regulator, 3A, Dfn-10; Memory Supported Onsemi - 81Y3820 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Termination Regulator, 3A, Dfn-10; Memory Supported Onsemi
81Y3820
Ddr Termination Regulator, 3A, Dfn-10; Memory Supported Onsemi 81Y3820
DDR TERMINATION REGULATOR, 3A, DFN-10; Memory Supported:DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:3A; Supply Voltage Min:2.375V; Supply Voltage Max:5.5V; IC Case / Package:DFN; No. of Pins:10Pins; Product Range:- RoHS Compliant: Yes

DDR TERMINATION REGULATOR, 3A, DFN-10; Memory Supported:DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:3A; Supply Voltage Min:2.375V; Supply Voltage Max:5.5V; IC Case / Package:DFN; No. of Pins:10Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ddr Termination Regulator, 3A, Dfn-10; No. Of Pins Onsemi - 49AC1442 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Termination Regulator, 3A, Dfn-10; No. Of Pins Onsemi
49AC1442
Ddr Termination Regulator, 3A, Dfn-10; No. Of Pins Onsemi 49AC1442
DDR TERMINATION REGULATOR, 3A, DFN-10; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:750mV 3A LDO Voltage Regulators; MSL:- RoHS Compliant: Yes

DDR TERMINATION REGULATOR, 3A, DFN-10; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:750mV 3A LDO Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - NCP51402MNTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
NCP51402MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators NCP51402MNTXG
IC REG LDO DDR 1OUT 10DFN

IC REG LDO DDR 1OUT 10DFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 81Y3820 49AC1442 NCP51402MNTXG
Product Name Ddr Termination Regulator, 3A, Dfn-10; Memory Supported Onsemi Ddr Termination Regulator, 3A, Dfn-10; No. Of Pins Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details