onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose NCP51401MNTXG

Description
Win Source Part Number: 1244385-NCP51401MNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: LDO (Linear), DDR Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 0.5V ~ 1.8V Voltage - Input: 2.375V ~ 5.5V Number of Outputs: 1 Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP51401MNTXGOSCT,NC P51401MNTXGOSDKR,ONS ONSNCP51401MNTXG,215 6-NCP51401MNTXG-OS,N CP51401MNTXG,NCP5140 1MNTXGOSTR Base Product Number: NCP51401
Request a Quote Datasheet
Description
Win Source Part Number: 1244385-NCP51401MNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: LDO (Linear), DDR Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 0.5V ~ 1.8V Voltage - Input: 2.375V ~ 5.5V Number of Outputs: 1 Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP51401MNTXGOSCT,NC P51401MNTXGOSDKR,ONS ONSNCP51401MNTXG,215 6-NCP51401MNTXG-OS,N CP51401MNTXG,NCP5140 1MNTXGOSTR Base Product Number: NCP51401
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1244385-NCP51401MNTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1244385-NCP51401MNTXG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1244385-NCP51401MNTXG
Win Source Part Number: 1244385-NCP51401MNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: LDO (Linear), DDR Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 0.5V ~ 1.8V Voltage - Input: 2.375V ~ 5.5V Number of Outputs: 1 Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP51401MNTXGOSCT,NC P51401MNTXGOSDKR,ONS ONSNCP51401MNTXG,215 6-NCP51401MNTXG-OS,N CP51401MNTXG,NCP5140 1MNTXGOSTR Base Product Number: NCP51401

Win Source Part Number: 1244385-NCP51401MNTXG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: LDO (Linear), DDR
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 0.5V ~ 1.8V
Voltage - Input: 2.375V ~ 5.5V
Number of Outputs: 1
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP51401MNTXGOSCT,NCP51401MNTXGOSDKR,ONSONSNCP51401MNTXG,2156-NCP51401MNTXG-OS,NCP51401MNTXG,NCP51401MNTXGOSTR
Base Product Number: NCP51401

Buy Now Datasheet
Singapore, Singapore
Automotive 2.375V 5.5V DFN Power Management IC
750-NCP51401MNTXG
Automotive 2.375V 5.5V DFN Power Management IC 750-NCP51401MNTXG
DDR Memory Termination Regulator 2.375V to 5.5V Automotive 10-Pin DFN EP T/R Product overview: NCP51401MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.375V, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 2.375V, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51401MNTXG can be used for catalog matching and distributor lookup.

DDR Memory Termination Regulator 2.375V to 5.5V Automotive 10-Pin DFN EP T/R Product overview: NCP51401MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.375V, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 2.375V, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51401MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP51401MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP51401MNTXG
PMIC - Voltage Regulators - Special Purpose NCP51401MNTXG
IC REG LDO DDR 1OUT 10DFN

IC REG LDO DDR 1OUT 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1244385-NCP51401MNTXG 750-NCP51401MNTXG NCP51401MNTXG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Automotive 2.375V 5.5V DFN Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel Other; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Switching Regulators - 2222774P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 1 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - BTS50452EKAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs; Auto Restart
View Details