DDR Term. Regulator, 2.375-5.5V, 10-Pin DFN, AEC-Q100 Product overview: NCP51400MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51400MNTXG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 811123-NCP51400MNTXG
Packaging: Reel
Mounting Style: SMD
Applications: LDO (Linear), DDR
Voltage - Input: 2.375V ~ 5.5V
Number of Outputs: 1
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC REG LDO DDR 1OUT 10DFN
IC REG LDO DDR 1OUT 10DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-NCP51400MNTXG | 811123-NCP51400MNTXG | NCP51400MNTXG | NCP51400MNTXG |
| Product Name | Automotive 5.5V DFN Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51400MNTXG | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |