onsemi 3V 80mA 90uA LDO Voltage Regulator IC NCP512SQ30T2G

Description
LDO Regulator, 3V, 80mA, 180mV Dropout, 90uA Iq, SC-88A Product overview: NCP512SQ30T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80mA, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP512SQ30T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 3V, 80mA, 180mV Dropout, 90uA Iq, SC-88A Product overview: NCP512SQ30T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80mA, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP512SQ30T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 80mA 90uA LDO Voltage Regulator IC
776-NCP512SQ30T2G
3V 80mA 90uA LDO Voltage Regulator IC 776-NCP512SQ30T2G
LDO Regulator, 3V, 80mA, 180mV Dropout, 90uA Iq, SC-88A Product overview: NCP512SQ30T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80mA, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP512SQ30T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 3V, 80mA, 180mV Dropout, 90uA Iq, SC-88A Product overview: NCP512SQ30T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80mA, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP512SQ30T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ30T2G - 101760-NCP512SQ30T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ30T2G
101760-NCP512SQ30T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ30T2G 101760-NCP512SQ30T2G
Manufacturer: ON Semiconductor Win Source Part Number: 101760-NCP512SQ30T2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.18V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.3V @ 80mA Operating Supply Current: 1μA to 90μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 101760-NCP512SQ30T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.18V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.3V @ 80mA
Operating Supply Current: 1μA to 90μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP512SQ30T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP512SQ30T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP512SQ30T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP512SQ30T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP512SQ30T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP512SQ30T2G
IC REG LINEAR 3V 80MA SC88A

IC REG LINEAR 3V 80MA SC88A

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP512SQ30T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP512SQ30T2G
PMIC - Voltage Regulators - Linear NCP512SQ30T2G
IC REG LINEAR 3V 80MA SC88A

IC REG LINEAR 3V 80MA SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP512SQ30T2G
LDO Voltage Regulators NCP512SQ30T2G
LDO Voltage Regulators ACMOS1 LDO REGULATOR

LDO Voltage Regulators ACMOS1 LDO REGULATOR

Buy Now Datasheet
IC REG LINEAR 3V 80MA SC88A - 598-NCP512SQ30T2G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 80MA SC88A
598-NCP512SQ30T2G
IC REG LINEAR 3V 80MA SC88A 598-NCP512SQ30T2G
IC REG LINEAR 3V 80MA SC88A

IC REG LINEAR 3V 80MA SC88A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP512SQ30T2G 101760-NCP512SQ30T2G NCP512SQ30T2GOSTR-ND NCP512SQ30T2G NCP512SQ30T2G NCP512SQ30T2G 598-NCP512SQ30T2G
Product Name 3V 80mA 90uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ30T2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators IC REG LINEAR 3V 80MA SC88A
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.2000 amps
Dropout Voltage 0.1800 volts 0.3000 volts 0.3000 volts 0.1800 volts
IQ 9.00E-5 amps
Unlock Full Specs
to access all available technical data