onsemi 2.8V 80MA LDO Voltage Regulator IC NCP512SQ28T1

Description
Fixed Positive LDO Regulator, 2.8V, 0.3V Dropout, CMOS, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2.8V, 0.3V Dropout, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP512SQ28T1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.8V, 0.3V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 2.8V, 0.3V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
2.8V 80MA LDO Voltage Regulator IC
699-NCP512SQ28T1
2.8V 80MA LDO Voltage Regulator IC 699-NCP512SQ28T1
IC REG LDO 2.8V 80MA SC70 Product overview: NCP512SQ28T1 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP512SQ28T1 can be used for catalog matching and distributor lookup.

IC REG LDO 2.8V 80MA SC70 Product overview: NCP512SQ28T1 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP512SQ28T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ28T1 - 114927-NCP512SQ28T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ28T1
114927-NCP512SQ28T1
PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ28T1 114927-NCP512SQ28T1
Manufacturer: ON Semiconductor Win Source Part Number: 114927-NCP512SQ28T1 Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.3V @ 80mA Operating Supply Current: 1μA to 90μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114927-NCP512SQ28T1
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.3V @ 80mA
Operating Supply Current: 1μA to 90μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP512SQ28T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP512SQ28T1
PMIC - Voltage Regulators - Linear NCP512SQ28T1
IC REG LDO LQC 80MA 2.8V SC70-5

IC REG LDO LQC 80MA 2.8V SC70-5

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP512SQ28T1 699-NCP512SQ28T1 114927-NCP512SQ28T1 NCP512SQ28T1
Product Name 2.8V 80MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ28T1 PMIC - Voltage Regulators - Linear
Package Type SSOP; Other; TSSOP5/6 Other; Cut Reel SC-70; Other; SC-88A (SC-70-5 / SOT-353)
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 2.8 volts 2.8 volts
IOUT 0.0800 amps 0.0800 amps
Dropout Voltage 0.3000 volts 0.3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
Voltage Regulators - 1698183 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details