Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
2.7V LDO Regulator, 80mA, 200mV Dropout, 90uA Iq, SC-88A Product overview: NCP512SQ27T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 80mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 80mA, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP512SQ27T2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 979458-NCP512SQ27T2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Cut Tape (CT),
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.7V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP512SQ27T2GOSTR,NC
Base Product Number: NCP512
Product Status: Obsolete
Voltage Dropout (Max): 0.3V @ 80mA
Fixed Positive LDO Regulator, 2.7V, 0.3V Dropout, CMOS, PDSO5
IC REG LINEAR 2.7V 80MA SC88A
LDO Voltage Regulators ACMOS1 LDO REGULATOR
IC REG LINEAR 2.7V 80MA SC88A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP512SQ27T2GOSCT-ND | 776-NCP512SQ27T2G | 979458-NCP512SQ27T2G | NCP512SQ27T2G | NCP512SQ27T2G | NCP512SQ27T2G | NCP512SQ27T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.7V 80mA 90uA LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC | SC-70; SSOP; Other; Cut Tape (CT), | SSOP; Other; TSSOP5/6 | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |