onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP512SQ27T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP512SQ27T1GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP512SQ27T1GOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP512SQ27T1GOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
Low-Power 80 mA 88A LDO Voltage Regulator IC
776-NCP512SQ27T1G
Low-Power 80 mA 88A LDO Voltage Regulator IC 776-NCP512SQ27T1G
LDO Regulator, 80 mA, Low Dropout, Low Iq, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NCP512SQ27T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP512SQ27T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 80 mA, Low Dropout, Low Iq, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NCP512SQ27T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP512SQ27T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ27T1G - 1082227-NCP512SQ27T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ27T1G
1082227-NCP512SQ27T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ27T1G 1082227-NCP512SQ27T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082227-NCP512SQ27T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.3V @ 80mA Operating Supply Current: 1μA to 90μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082227-NCP512SQ27T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.3V @ 80mA
Operating Supply Current: 1μA to 90μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP512SQ27T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP512SQ27T1G
PMIC - Voltage Regulators - Linear NCP512SQ27T1G
IC REG LINEAR 2.7V 80MA SC88A

IC REG LINEAR 2.7V 80MA SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP512SQ27T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP512SQ27T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP512SQ27T1G
IC REG LINEAR 2.7V 80MA SC88A

IC REG LINEAR 2.7V 80MA SC88A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP512SQ27T1GOS-ND 776-NCP512SQ27T1G 1082227-NCP512SQ27T1G NCP512SQ27T1G NCP512SQ27T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 80 mA 88A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ27T1G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-88A (SC-70-5 / SOT-353) SC-70
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data