2.5V LDO Regulator, 80mA, 6V In, SC-88A, Low Iq Product overview: NCP512SQ25T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.5V, 80mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.5V, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP512SQ25T2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Win Source Part Number: 970094-NCP512SQ25T2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP512SQ25T2GOSTR,NC
Base Product Number: NCP512
Product Status: Obsolete
Voltage Dropout (Max): 0.3V @ 80mA
LDO Voltage Regulators ACMOS1 LDO REGULATOR
IC REG LINEAR 2.5V 80MA SC88A
IC REG LINEAR 2.5V 80MA SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP512SQ25T2G | NCP512SQ25T2GOSTR-ND | 970094-NCP512SQ25T2G | NCP512SQ25T2G | NCP512SQ25T2G | NCP512SQ25T2G |
| Product Name | Low-Power 2.5V 80mA 6V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; Tape & Reel | SC-70; SSOP | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | |||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | ||
| Dropout Voltage | 0.2200 volts | 0.3000 volts | 0.3000 volts |