Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
2.2V LDO Regulator, 80mA, 6V In, SC-88A, Low Iq Product overview: NCP512SQ22T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.2V, 80mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.2V, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP512SQ22T2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928884-NCP512SQ22T2G
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 80mA SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP512
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP512SQ22T2GOSCT, NCP512SQ22T2GOSTR, NCP512SQ22T2GOSDKR, NCP512SQ22T2G-ND
IC REG LINEAR 2.2V 80MA SC88A
LDO Voltage Regulators ACMOS1 LDO REGULATOR
IC REG LINEAR 2.2V 80MA SC88A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP512SQ22T2GOSTR-ND | 776-NCP512SQ22T2G | 928884-NCP512SQ22T2G | NCP512SQ22T2G | NCP512SQ22T2G | NCP512SQ22T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 2.2V 80mA 6V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ22T2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC | SC-70; Other; SC-88A (SC-70-5/SOT-353) | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection | Enable |