Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Fixed Positive LDO Regulator, 1.5V, 0.55V Dropout, CMOS, PDSO5
IC REG LINEAR 1.5V 80MA SC88A
IC REG LINEAR 1.5V 80MA SC88A
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP512SQ15T1OSTR-ND | NCP512SQ15T1 | NCP512SQ15T1 | NCP512SQ15T1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; Other; TSSOP5/6 | SC-70; SSOP | |
| Special Features | Input Overcurrent Protection | Enable |