onsemi Ddr Termination Regulator, 3A, Dfn-10; Memory Supported Onsemi NCP51200MNTXG

Description
DDR TERMINATION REGULATOR, 3A, DFN-10; Memory Supported:DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:3A; Supply Voltage Min:2.375V; Supply Voltage Max:3.5V; DDR Regulator Case Style:DFN; No. of Pins:10Pins; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
DDR TERMINATION REGULATOR, 3A, DFN-10; Memory Supported:DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:3A; Supply Voltage Min:2.375V; Supply Voltage Max:3.5V; DDR Regulator Case Style:DFN; No. of Pins:10Pins; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ddr Termination Regulator, 3A, Dfn-10; Memory Supported Onsemi - 42Y0816 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Termination Regulator, 3A, Dfn-10; Memory Supported Onsemi
42Y0816
Ddr Termination Regulator, 3A, Dfn-10; Memory Supported Onsemi 42Y0816
DDR TERMINATION REGULATOR, 3A, DFN-10; Memory Supported:DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:3A; Supply Voltage Min:2.375V; Supply Voltage Max:3.5V; DDR Regulator Case Style:DFN; No. of Pins:10Pins; Product Range:-; RoHS Compliant: Yes

DDR TERMINATION REGULATOR, 3A, DFN-10; Memory Supported:DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:3A; Supply Voltage Min:2.375V; Supply Voltage Max:3.5V; DDR Regulator Case Style:DFN; No. of Pins:10Pins; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Output Type Onsemi - 62X8260 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
62X8260
Output Type Onsemi 62X8260
Output Type:Adjustable; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.375V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:3A; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Output Type:Adjustable; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.375V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:3A; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - NCP51200MNTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
NCP51200MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators NCP51200MNTXG
IC REG LDO DDR 1OUT 10DFN

IC REG LDO DDR 1OUT 10DFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 42Y0816 62X8260 NCP51200MNTXG
Product Name Ddr Termination Regulator, 3A, Dfn-10; Memory Supported Onsemi Output Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 2.38 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details