onsemi 1.8V 3A 5.5V DFN Power Management IC NCP51200MNTXG

Description
DDR Termination Regulator, 1.8V, 3A, 2.375-5.5V, DFN Product overview: NCP51200MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8V, 3A, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51200MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR Termination Regulator, 1.8V, 3A, 2.375-5.5V, DFN Product overview: NCP51200MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8V, 3A, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51200MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 3A 5.5V DFN Power Management IC
750-NCP51200MNTXG
1.8V 3A 5.5V DFN Power Management IC 750-NCP51200MNTXG
DDR Termination Regulator, 1.8V, 3A, 2.375-5.5V, DFN Product overview: NCP51200MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8V, 3A, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51200MNTXG can be used for catalog matching and distributor lookup.

DDR Termination Regulator, 1.8V, 3A, 2.375-5.5V, DFN Product overview: NCP51200MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8V, 3A, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51200MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51200MNTXG - 725628-NCP51200MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51200MNTXG
725628-NCP51200MNTXG
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51200MNTXG 725628-NCP51200MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 725628-NCP51200MNTXG Packaging: Reel Mounting Style: SMD Applications: LDO (Linear), DDR Voltage - Output: 0.5V ~ 1.8V Family Name: NCP51200 Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Alternative Parts (Cross-Reference): NCP51401MNTXG; NCV51400MWTXG; NCV51200MWTXG; NCV51200MNTXG; Introduction Date: February 06, 2014 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 2.375V ~ 3.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 725628-NCP51200MNTXG
Packaging: Reel
Mounting Style: SMD
Applications: LDO (Linear), DDR
Voltage - Output: 0.5V ~ 1.8V
Family Name: NCP51200
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Alternative Parts (Cross-Reference): NCP51401MNTXG; NCV51400MWTXG; NCV51200MWTXG; NCV51200MNTXG;
Introduction Date: February 06, 2014
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 2.375V ~ 3.5V

Buy Now Datasheet
Voltage Regulators - 8270585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8270585P
Voltage Regulators 8270585P
DDR-4 3A VTT Termination Regulator DFN10

DDR-4 3A VTT Termination Regulator DFN10

Supplier's Site
Voltage Regulators - 8270585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8270585
Voltage Regulators 8270585
DDR-4 3A VTT Termination Regulator DFN10

DDR-4 3A VTT Termination Regulator DFN10

Supplier's Site
Voltage Regulators - 1630115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1630115
Voltage Regulators 1630115
DDR-4 3A VTT Termination Regulator DFN10

DDR-4 3A VTT Termination Regulator DFN10

Supplier's Site
Special Purpose Regulators - NCP51200MNTXG - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
NCP51200MNTXG
Special Purpose Regulators NCP51200MNTXG
IC REG LDO DDR 1OUT 10DFN

IC REG LDO DDR 1OUT 10DFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP51200MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP51200MNTXG
PMIC - Voltage Regulators - Special Purpose NCP51200MNTXG
IC REG LDO DDR 1OUT 10DFN

IC REG LDO DDR 1OUT 10DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-NCP51200MNTXG 725628-NCP51200MNTXG 8270585P 8270585 NCP51200MNTXG NCP51200MNTXG
Product Name 1.8V 3A 5.5V DFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51200MNTXG Voltage Regulators Voltage Regulators Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type Other; DFN Other; 10-VFDFN Exposed Pad Other; DFN Other; Dfn Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Output Voltage 1.8 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data