Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
5V FIXED POSITIVE LDO REGULATOR, 0.2V DROPOUT, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: NCP511SN50T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP511SN50T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 886998-NCP511SN50T1
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP511
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Low Dropout Regulators - LDO 5.0V 150mA CMOS
IC REG LINEAR 5V 150MA 5TSOP
IC REG LINEAR 5V 150MA 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP511SN50T1OS-ND | 776-NCP511SN50T1 | 886998-NCP511SN50T1 | 598-NCP511SN50T1 | NCP511SN50T1 | NCP511SN50T1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 0.2V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP511SN50T1 | Low Dropout Regulators - LDO 5.0V 150mA CMOS | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 | SOT23; Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Special Features | Input Overcurrent Protection | Enable |