onsemi Fixed Ldo Voltage Regulator, 0V To 6V, 100Mv Dropout, 3.3Vout, 150Maout, Tsop-5 Rohs Compliant Onsemi NCP511SN33T1G

Description
Fixed LDO Voltage Regulator, 0V to 6V, 100mV Dropout, 3.3Vout, 150mAout, TSOP-5 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 0V to 6V, 100mV Dropout, 3.3Vout, 150mAout, TSOP-5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 0V To 6V, 100Mv Dropout, 3.3Vout, 150Maout, Tsop-5 Rohs Compliant Onsemi - 71Y9218 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 0V To 6V, 100Mv Dropout, 3.3Vout, 150Maout, Tsop-5 Rohs Compliant Onsemi
71Y9218
Fixed Ldo Voltage Regulator, 0V To 6V, 100Mv Dropout, 3.3Vout, 150Maout, Tsop-5 Rohs Compliant Onsemi 71Y9218
Fixed LDO Voltage Regulator, 0V to 6V, 100mV Dropout, 3.3Vout, 150mAout, TSOP-5 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 0V to 6V, 100mV Dropout, 3.3Vout, 150mAout, TSOP-5 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 3.3V, 150Ma, Tsop-5; Output Type Onsemi - 17H1671 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 150Ma, Tsop-5; Output Type Onsemi
17H1671
Ldo Voltage Regulator, 3.3V, 150Ma, Tsop-5; Output Type Onsemi 17H1671
LDO VOLTAGE REGULATOR, 3.3V, 150mA, TSOP-5; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 150mA, TSOP-5; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71Y9218 17H1671
Product Name Fixed Ldo Voltage Regulator, 0V To 6V, 100Mv Dropout, 3.3Vout, 150Maout, Tsop-5 Rohs Compliant Onsemi Ldo Voltage Regulator, 3.3V, 150Ma, Tsop-5; Output Type Onsemi
Input Voltage 0.0 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details