Manufacturer: ON Semiconductor
Win Source Part Number: 025063-NCP511SN28T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.2V @ 100mA
Operating Supply Current: 1μA to 100μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
LDO Regulator, 150 mA, Ultra-Low Dropout, Low Iq Vout: 2.8 V, TSOP-5, 3000-REEL Product overview: NCP511SN28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP511SN28T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 150MA 5TSOP
LDO Voltage Regulators 2.8V 150mA CMOS w/Enable
IC REG LINEAR 2.8V 150MA 5TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 025063-NCP511SN28T1G | NCP511SN28T1GOSTR-ND | 776-NCP511SN28T1G | NCP511SN28T1G | NCP511SN28T1G | NCP511SN28T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP511SN28T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 150 mA 2.8 V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | |||
| Life Cycle Stage | Maturity; Active |