onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP511SN27T1G NCP511SN27T1G

Description
Fixed Positive LDO Regulator, 2.7V, 0.2V Dropout, CMOS, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2.7V, 0.2V Dropout, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP511SN27T1G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.7V, 0.2V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 2.7V, 0.2V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP511SN27T1G - 102421-NCP511SN27T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP511SN27T1G
102421-NCP511SN27T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP511SN27T1G 102421-NCP511SN27T1G
Manufacturer: ON Semiconductor Win Source Part Number: 102421-NCP511SN27T1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.1V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.2V @ 100mA Operating Supply Current: 1μA to 100μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102421-NCP511SN27T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.2V @ 100mA
Operating Supply Current: 1μA to 100μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 150 mA 2.7 V LDO Voltage Regulator IC
776-NCP511SN27T1G
Low-Power 150 mA 2.7 V LDO Voltage Regulator IC 776-NCP511SN27T1G
LDO Regulator, 150 mA, Ultra-Low Dropout, Low Iq Vout: 2.7 V, TSOP-5, 3000-REEL Product overview: NCP511SN27T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 2.7 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 2.7 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP511SN27T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 150 mA, Ultra-Low Dropout, Low Iq Vout: 2.7 V, TSOP-5, 3000-REEL Product overview: NCP511SN27T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 2.7 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 2.7 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP511SN27T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP511SN27T1GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP511SN27T1GOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP511SN27T1GOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP511SN27T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP511SN27T1G
PMIC - Voltage Regulators - Linear NCP511SN27T1G
IC REG LINEAR 2.7V 150MA 5TSOP

IC REG LINEAR 2.7V 150MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP511SN27T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP511SN27T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP511SN27T1G
IC REG LINEAR 2.7V 150MA 5TSOP

IC REG LINEAR 2.7V 150MA 5TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP511SN27T1G 102421-NCP511SN27T1G 776-NCP511SN27T1G NCP511SN27T1GOS-ND NCP511SN27T1G NCP511SN27T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP511SN27T1G Low-Power 150 mA 2.7 V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; TSOP5/6 Other; 5-TSOP Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data