IC REG LINEAR 1.8V 150MA 5-TSOP
1.8V LDO Regulator, 150mA, 160mV Dropout, 100uA Iq, TSOP-5 Product overview: NCP511SN18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, 100uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, 100uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP511SN18T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025062-NCP511SN18T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.2V @ 100mA
Operating Supply Current: 1μA to 100μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC REG 150MA 1.8V LDO ENAB 5TSOP
LDO Voltage Regulators 1.8V 150mA CMOS w/Enable
IC REG 150MA 1.8V LDO ENAB 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP511SN18T1GTR-ND | 776-NCP511SN18T1G | 025062-NCP511SN18T1G | NCP511SN18T1G | NCP511SN18T1G | NCP511SN18T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 150mA 100uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP511SN18T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | Low Dropout | |||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | Other; 5-TSOP | SOT23 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |