onsemi Output Type Onsemi NCP51199PDR2G

Description
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:2A; IC Case / Package:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:2A; IC Case / Package:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Type Onsemi - 72W2194 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
72W2194
Output Type Onsemi 72W2194
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:2A; IC Case / Package:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:2A; IC Case / Package:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Output Type Onsemi - 62X3927 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
62X3927
Output Type Onsemi 62X3927
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:2A; IC Case / Package:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:2A; IC Case / Package:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - NCP51199PDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
NCP51199PDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators NCP51199PDR2G
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 72W2194 NCP51199PDR2G
Product Name Output Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details