onsemi 5.5V 1.5A SOIC Power Management IC NCP51198PDR2G

Description
DDR Memory Terminator Regulator, 2.2-5.5V In, 1.5A Out, SOIC Product overview: NCP51198PDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.5A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 1.5A, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51198PDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR Memory Terminator Regulator, 2.2-5.5V In, 1.5A Out, SOIC Product overview: NCP51198PDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.5A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 1.5A, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51198PDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 1.5A SOIC Power Management IC
750-NCP51198PDR2G
5.5V 1.5A SOIC Power Management IC 750-NCP51198PDR2G
DDR Memory Terminator Regulator, 2.2-5.5V In, 1.5A Out, SOIC Product overview: NCP51198PDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.5A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 1.5A, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51198PDR2G can be used for catalog matching and distributor lookup.

DDR Memory Terminator Regulator, 2.2-5.5V In, 1.5A Out, SOIC Product overview: NCP51198PDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.5A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 1.5A, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51198PDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51198PDR2G - 790597-NCP51198PDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51198PDR2G
790597-NCP51198PDR2G
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51198PDR2G 790597-NCP51198PDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 790597-NCP51198PDR2G Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: LDO (Linear), DDR Mounting: SMD Voltage - Input: 2.2 V ~ 5.5 V Number of Outputs: 1 Family Name: NCP51198 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NCV51198PDR2G; LP2998QMRX/NOPB ; LP2998QMRE/NOPB; LP2998QMR/NOPB; Introduction Date: December 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790597-NCP51198PDR2G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: LDO (Linear), DDR
Mounting: SMD
Voltage - Input: 2.2 V ~ 5.5 V
Number of Outputs: 1
Family Name: NCP51198
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NCV51198PDR2G; LP2998QMRX/NOPB ; LP2998QMRE/NOPB; LP2998QMR/NOPB;
Introduction Date: December 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Regulators - NCP51198PDR2G - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
NCP51198PDR2G
Special Purpose Regulators NCP51198PDR2G
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
NCP51198PDR2G
Linear Voltage Regulators NCP51198PDR2G
Linear Voltage Regulators 1.5A DDR Memory Termination Reg

Linear Voltage Regulators 1.5A DDR Memory Termination Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP51198PDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP51198PDR2G
PMIC - Voltage Regulators - Special Purpose NCP51198PDR2G
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-NCP51198PDR2G 790597-NCP51198PDR2G NCP51198PDR2G NCP51198PDR2G NCP51198PDR2G
Product Name 5.5V 1.5A SOIC Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51198PDR2G Special Purpose Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 2.7 volts
IOUT 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SLP - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Voltage Regulators - 1223337 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24045DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details