onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators NCP51198PDR2G

Description
IC REG LDO DDR 1OUT 8SOIC
Datasheet
Description
IC REG LDO DDR 1OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - NCP51198PDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
NCP51198PDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators NCP51198PDR2G
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site
Output Type Onsemi - 72W2193 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
72W2193
Output Type Onsemi 72W2193
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:1.5A; IC Case / Package:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:1.5A; IC Case / Package:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Output Type Onsemi - 62X3926 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
62X3926
Output Type Onsemi 62X3926
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:1.5A; IC Case / Package:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:1.5A; IC Case / Package:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number NCP51198PDR2G 72W2193
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Output Type Onsemi
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details