1.35V Termination Regulator, 1.5A, DFN, 5.5V In Product overview: NCP51190MNTAG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V, 1.5A, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.35V, 1.5A, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51190MNTAG can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1323713-NCP51190MNTA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Packaging: Reel - TR
Applications: LDO (Linear), DDR
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 0.675V ~ 1.35V
Voltage - Input: 2.2V ~ 5.5V
Number of Outputs: 1
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NCP51190MNTAG-O
Base Product Number: NCP51190
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC REG LDO DDR 1OUT 8DFN
IC REG LDO DDR 1OUT 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-NCP51190MNTAG | 1323713-NCP51190MNTAG | NCP51190MNTAG | NCP51190MNTAG |
| Product Name | 1.35V 1.5A 5.5V DFN Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage Type | Fixed | |||
| Package Type | Other; DFN | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad |
| Output Voltage | 1.35 volts | |||
| IOUT | 1.5 amps |