onsemi Ddr Termination Regulator, 1.8A, Soic-8; Memory Supported Onsemi NCP51145PDR2G

Description
DDR TERMINATION REGULATOR, 1.8A, SOIC-8; Memory Supported:DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:1.8A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; DDR Regulator Case Style:SOIC; No. of Pins:8Pins; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
DDR TERMINATION REGULATOR, 1.8A, SOIC-8; Memory Supported:DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:1.8A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; DDR Regulator Case Style:SOIC; No. of Pins:8Pins; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ddr Termination Regulator, 1.8A, Soic-8; Memory Supported Onsemi - 31Y3132 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Termination Regulator, 1.8A, Soic-8; Memory Supported Onsemi
31Y3132
Ddr Termination Regulator, 1.8A, Soic-8; Memory Supported Onsemi 31Y3132
DDR TERMINATION REGULATOR, 1.8A, SOIC-8; Memory Supported:DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:1.8A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; DDR Regulator Case Style:SOIC; No. of Pins:8Pins; Product Range:-; RoHS Compliant: Yes

DDR TERMINATION REGULATOR, 1.8A, SOIC-8; Memory Supported:DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:1.8A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; DDR Regulator Case Style:SOIC; No. of Pins:8Pins; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, Ddr, 1.8A, Soic-8; Output Type Onsemi - 86X0824 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Ddr, 1.8A, Soic-8; Output Type Onsemi
86X0824
Linear Voltage Regulator, Ddr, 1.8A, Soic-8; Output Type Onsemi 86X0824
LINEAR VOLTAGE REGULATOR, DDR, 1.8A, SOIC-8; Output Type:Adjustable; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:1V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:1.8A; IC Case / Package:SOIC RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, DDR, 1.8A, SOIC-8; Output Type:Adjustable; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:1V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:1.8A; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - NCP51145PDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
NCP51145PDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators NCP51145PDR2G
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 31Y3132 86X0824 NCP51145PDR2G
Product Name Ddr Termination Regulator, 1.8A, Soic-8; Memory Supported Onsemi Linear Voltage Regulator, Ddr, 1.8A, Soic-8; Output Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details