onsemi 1.8A 6V SOIC Power Management IC NCP51145PDR2G

Description
DDR Memory Termination Regulator, 1.8A, 6V, 1-Out, SOIC Product overview: NCP51145PDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 6V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8A, 6V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51145PDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR Memory Termination Regulator, 1.8A, 6V, 1-Out, SOIC Product overview: NCP51145PDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 6V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8A, 6V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51145PDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8A 6V SOIC Power Management IC
750-NCP51145PDR2G
1.8A 6V SOIC Power Management IC 750-NCP51145PDR2G
DDR Memory Termination Regulator, 1.8A, 6V, 1-Out, SOIC Product overview: NCP51145PDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 6V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8A, 6V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51145PDR2G can be used for catalog matching and distributor lookup.

DDR Memory Termination Regulator, 1.8A, 6V, 1-Out, SOIC Product overview: NCP51145PDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 6V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8A, 6V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51145PDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51145PDR2G - 1230320-NCP51145PDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51145PDR2G
1230320-NCP51145PDR2G
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51145PDR2G 1230320-NCP51145PDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230320-NCP51145PDR2 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Applications: LDO (Linear), DDR Mounting: SMD Voltage - Input: 1 V ~ 5.5 V Number of Outputs: 1 Family Name: NCP51145 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC-EP Alternative Parts (Cross-Reference): ISL6260BCRZ-T; ISL6262CRZ-TK; L9409F; Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230320-NCP51145PDR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Applications: LDO (Linear), DDR
Mounting: SMD
Voltage - Input: 1 V ~ 5.5 V
Number of Outputs: 1
Family Name: NCP51145
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC-EP
Alternative Parts (Cross-Reference): ISL6260BCRZ-T; ISL6262CRZ-TK; L9409F;
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP51145PDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP51145PDR2G
PMIC - Voltage Regulators - Special Purpose NCP51145PDR2G
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-NCP51145PDR2G 1230320-NCP51145PDR2G NCP51145PDR2G
Product Name 1.8A 6V SOIC Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51145PDR2G PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Output Voltage 6 volts
IOUT 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP1712AUJZ-1.8-R7 REEL - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable, Soft Start
IOUT 0.3000 amps
View Details
Voltage Regulators - 2060194 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Motor Drivers, Controllers - A3987SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
View Details
Gate Drivers - 6ED2230S12TXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width), 24 Leads
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details