Manufacturer: ON Semiconductor
Win Source Part Number: 928882-NCP51145MNTAG
Operating Temperature Range: -40°C ~ 85°C
Features: series LDO (Linear), DDR Voltage Regulator IC 1 Output 8-DFN (2x2)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP51145
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP51145MNTAGOSDKR, NCP51145MNTAGOSTR, NCP51145MNTAGOSCT
DDR Memory Termination Regulator Product overview: NCP51145MNTAG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP51145MNTAG can be used for catalog matching and distributor lookup.
IC REG LDO DDR 1OUT 8DFN
Linear Voltage Regulators 1.8 AMP SOURCE SINK VTT T
IC REG LDO DDR 1OUT 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 928882-NCP51145MNTAG | 750-NCP51145MNTAG | NCP51145MNTAG | NCP51145MNTAG | NCP51145MNTAG |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - NCP51145MNTAG | Power Management IC | Special Purpose Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 8-DFN (2x2) | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad |