onsemi Ldo, Adj, +/0.02V, 1.8A, Dfn-8; Output Type Onsemi NCP51145MNTAG

Description
LDO, ADJ, +/- 0.02V, 1.8A, DFN-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:-20mV; Output Voltage Max:20mV; Output Current Max:1.8A; Dropout Voltage Typ @ Current:-; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, +/- 0.02V, 1.8A, DFN-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:-20mV; Output Voltage Max:20mV; Output Current Max:1.8A; Dropout Voltage Typ @ Current:-; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, +/0.02V, 1.8A, Dfn-8; Output Type Onsemi - 51Y0442 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, +/0.02V, 1.8A, Dfn-8; Output Type Onsemi
51Y0442
Ldo, Adj, +/0.02V, 1.8A, Dfn-8; Output Type Onsemi 51Y0442
LDO, ADJ, +/- 0.02V, 1.8A, DFN-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:-20mV; Output Voltage Max:20mV; Output Current Max:1.8A; Dropout Voltage Typ @ Current:-; No. of Pins:8Pins RoHS Compliant: Yes

LDO, ADJ, +/- 0.02V, 1.8A, DFN-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:-20mV; Output Voltage Max:20mV; Output Current Max:1.8A; Dropout Voltage Typ @ Current:-; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Adj, +/0.02V, 1.8A, Dfn-8; Output Type Onsemi - 71Y8228 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, +/0.02V, 1.8A, Dfn-8; Output Type Onsemi
71Y8228
Ldo, Adj, +/0.02V, 1.8A, Dfn-8; Output Type Onsemi 71Y8228
LDO, ADJ, +/- 0.02V, 1.8A, DFN-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:-20mV; Output Voltage Max:20mV; Output Current Max:1.8A; Dropout Voltage Typ @ Current:-; No. of Pins:8Pins RoHS Compliant: Yes

LDO, ADJ, +/- 0.02V, 1.8A, DFN-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:-20mV; Output Voltage Max:20mV; Output Current Max:1.8A; Dropout Voltage Typ @ Current:-; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - NCP51145MNTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
NCP51145MNTAG
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators NCP51145MNTAG
IC REG LDO DDR 1OUT 8DFN

IC REG LDO DDR 1OUT 8DFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 51Y0442 NCP51145MNTAG
Product Name Ldo, Adj, +/0.02V, 1.8A, Dfn-8; Output Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details