Manufacturer: ON Semiconductor
Win Source Part Number: 1082221-NCP5111DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.3V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 85ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
2-Ch Half-Bridge Driver, SOIC, 20V, 250mA Output Product overview: NCP5111DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250mA, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 20V, 250mA, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5111DR2G can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC, MOSFET/IGBT DRIVER, SINGLE INPUT; Driver Configuration:Half Bridge; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:750ns; Output Delay:100ns; RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers HIGH VOLT MOSFET DR MOSFET IGBT DRIVER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1082221-NCP5111DR2G | 730-NCP5111DR2G | NCP5111DR2GOSDKR-ND | NCP5111DR2G | 94M8538 | NCP5111DR2G | NCP5111DR2G |
| Product Name | PMIC - PMIC - Gate Drivers - NCP5111DR2G | 20V 250mA SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Ic, Mosfet/igbt Driver, Single Input; Driver Configuration Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 85 ns | 85 ns | 85 ns |