Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
SINGLE 2 A HIGH-SPEED, LOW-SIDE Product overview: NCP51100ASNT1G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP51100ASNT1G can be used for catalog matching and distributor lookup.
GATE DRIVER IC, 11V-18V, 1-CH, SOT-23 ROHS COMPLIANT: YES
SINGLE 2 A HIGH-SPEED, LOW-SIDE
Low-Side Gate Driver IC Non-Inverting SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCP51100ASNT1GTR-ND | 730-NCP51100ASNT1G | 90AJ6416 | NCP51100ASNT1G | NCP51100ASNT1G |
| Product Name | Gate Drivers | 2 A Gate Driver IC | Gate Driver Ic, 11V-18V, 1-Ch, Sot-23 Rohs Compliant Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 11 to 18 volts | 11 to 18 volts | 18 to 11 volts | 11 to 18 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns |