Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Gate Drivers HIGH VOLT MOSFET DRIVER O
IC GATE DRVR HALF-BRIDGE 10DFN
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP5109BMNTWGOSTR-ND | NCP5109BMNTWG | NCP5109BMNTWG | NCP5109BMNTWG |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 85 ns | 85 ns |