MOSFET / IGBT Drivers, Dual Input, High Voltage, High and Low Side, 200 V, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP5109BDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 200 V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5109BDR2G can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1230318-NCP5109BDR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Gate Drivers HIGH VOLT MOSFET DRIVER
GATE DRIVERS, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:250mA RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP5109BDR2G | NCP5109BDR2GOSTR-ND | 1230318-NCP5109BDR2G | NCP5109BDR2G | 60W1706 | NCP5109BDR2G | NCP5109BDR2G |
| Product Name | Dual 200 V SOIC Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - NCP5109BDR2G | Gate Drivers | Gate Drivers, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 2; 2 | ||||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||||
| Output Configuration | Noninverting | Inverting; Noninverting |