onsemi Mosfet Driver, High/low-Side, Soic-8, Full Reel; No. Of Channels Onsemi NCP5106ADR2G.

Description
MOSFET DRIVER, HIGH/LOW-SIDE, SOIC-8, FULL REEL; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Input Delay:100nsRoHS Compliant: Yes
Description
MOSFET DRIVER, HIGH/LOW-SIDE, SOIC-8, FULL REEL; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Input Delay:100nsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, High/low-Side, Soic-8, Full Reel; No. Of Channels Onsemi - 29AC8794 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High/low-Side, Soic-8, Full Reel; No. Of Channels Onsemi
29AC8794
Mosfet Driver, High/low-Side, Soic-8, Full Reel; No. Of Channels Onsemi 29AC8794
MOSFET DRIVER, HIGH/LOW-SIDE, SOIC-8, FULL REEL; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Input Delay:100nsRoHS Compliant: Yes

MOSFET DRIVER, HIGH/LOW-SIDE, SOIC-8, FULL REEL; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Input Delay:100nsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 29AC8794
Product Name Mosfet Driver, High/low-Side, Soic-8, Full Reel; No. Of Channels Onsemi
Driver Type High-side; Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - AAT4610BIGV-T1 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - CDCL1810RGZTG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
 - 74VHCT244D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details