onsemi Voltage Regulators NCP508SQ33T1G

Description
NCP508SQ33T1G, LDO
Request a Quote Datasheet
Description
NCP508SQ33T1G, LDO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 8024329P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8024329P
Voltage Regulators 8024329P
NCP508SQ33T1G, LDO

NCP508SQ33T1G, LDO

Supplier's Site
Voltage Regulators - 8024329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8024329
Voltage Regulators 8024329
NCP508SQ33T1G, LDO

NCP508SQ33T1G, LDO

Supplier's Site
Voltage Regulators - 1629066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1629066
Voltage Regulators 1629066
NCP508SQ33T1G, LDO

NCP508SQ33T1G, LDO

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP508SQ33T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP508SQ33T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP508SQ33T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP508SQ33T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP508SQ33T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP508SQ33T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP508SQ33T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP508SQ33T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP508SQ33T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
 - NCP508SQ33T1G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.3V Dropout, PDSO5

Fixed Positive LDO Regulator, 3.3V, 0.3V Dropout, PDSO5

Supplier's Site Datasheet
Integrated Circuits(ICs) - 041880-NCP508SQ33T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
041880-NCP508SQ33T1G
Integrated Circuits(ICs) 041880-NCP508SQ33T1G
Manufacturer: ON Semiconductor Win Source Part Number: 041880-NCP508SQ33T1G Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP SC-70-5 SOT-353 Manufacturer Device Package: SC-88A (SC-70-5 / SOT-353) Standard Package: 1 Catalog: 3.1V to 3.3V Regulator Topology: Positive Fixed Voltage - Output: 3.3V Current - Output: 50mA Voltage - Dropout (Typical): 0.18V @ 50mA Number of Regulators: 1 Voltage - Input: Up to 7V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041880-NCP508SQ33T1G
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP SC-70-5 SOT-353
Manufacturer Device Package: SC-88A (SC-70-5 / SOT-353)
Standard Package: 1
Catalog: 3.1V to 3.3V
Regulator Topology: Positive Fixed
Voltage - Output: 3.3V
Current - Output: 50mA
Voltage - Dropout (Typical): 0.18V @ 50mA
Number of Regulators: 1
Voltage - Input: Up to 7V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3.3V 50mA 88A LDO Voltage Regulator IC
776-NCP508SQ33T1G
3.3V 50mA 88A LDO Voltage Regulator IC 776-NCP508SQ33T1G
3.3V LDO Regulator, 50mA, Low Noise, 180mV Dropout, SC-88A Product overview: NCP508SQ33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP508SQ33T1G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 50mA, Low Noise, 180mV Dropout, SC-88A Product overview: NCP508SQ33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP508SQ33T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP508SQ33T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP508SQ33T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP508SQ33T1G
IC REG LINEAR 3.3V 50MA SC88A

IC REG LINEAR 3.3V 50MA SC88A

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP508SQ33T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP508SQ33T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP508SQ33T1G
IC REG LINEAR 3.3V 50MA SC88A

IC REG LINEAR 3.3V 50MA SC88A

Supplier's Site Datasheet
IC REG LDO 3.3V 50MA SC88A - 598-NCP508SQ33T1G - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 3.3V 50MA SC88A
598-NCP508SQ33T1G
IC REG LDO 3.3V 50MA SC88A 598-NCP508SQ33T1G
IC REG LDO 3.3V 50MA SC88A

IC REG LDO 3.3V 50MA SC88A

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP508SQ33T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP508SQ33T1G
PMIC - Voltage Regulators - Linear NCP508SQ33T1G
IC REG LINEAR 3.3V 50MA SC88A

IC REG LINEAR 3.3V 50MA SC88A

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 8024329P 8024329 NCP508SQ33T1GOSDKR-ND NCP508SQ33T1G 041880-NCP508SQ33T1G 776-NCP508SQ33T1G NCP508SQ33T1G NCP508SQ33T1G 598-NCP508SQ33T1G NCP508SQ33T1G
Product Name Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits(ICs) 3.3V 50mA 88A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LDO 3.3V 50MA SC88A PMIC - Voltage Regulators - Linear
Package Type Other; SC-88A Other; Sc-88a Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-88A-5-EPOXY SC-70; SSOP; Other; 5-TSSOP SC-70-5 SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed Fixed Fixed Fixed; Fixed
Regulator Type Standard
Output Polarity Positive Positive
Unlock Full Specs
to access all available technical data