onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP508SQ30T1G NCP508SQ30T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082219-NCP508SQ30T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.18V @ 50mA (Typ) Operating Supply Current: 1μA to 1.9mA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082219-NCP508SQ30T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.18V @ 50mA (Typ) Operating Supply Current: 1μA to 1.9mA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP508SQ30T1G - 1082219-NCP508SQ30T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP508SQ30T1G
1082219-NCP508SQ30T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP508SQ30T1G 1082219-NCP508SQ30T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082219-NCP508SQ30T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.18V @ 50mA (Typ) Operating Supply Current: 1μA to 1.9mA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082219-NCP508SQ30T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.18V @ 50mA (Typ)
Operating Supply Current: 1μA to 1.9mA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3V 50mA 7V LDO Voltage Regulator IC
776-NCP508SQ30T1G
3V 50mA 7V LDO Voltage Regulator IC 776-NCP508SQ30T1G
3V LDO Regulator, 50mA, High PSRR, Low Noise, 7V In, SC-88A Product overview: NCP508SQ30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP508SQ30T1G can be used for catalog matching and distributor lookup.

3V LDO Regulator, 50mA, High PSRR, Low Noise, 7V In, SC-88A Product overview: NCP508SQ30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP508SQ30T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCP508SQ30T1G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.3V Dropout, PDSO5

Fixed Positive LDO Regulator, 3V, 0.3V Dropout, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP508SQ30T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP508SQ30T1GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP508SQ30T1GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP508SQ30T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP508SQ30T1GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP508SQ30T1GCT-ND
IC REG LINEAR 3V 50MA SC-88A

IC REG LINEAR 3V 50MA SC-88A

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP508SQ30T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP508SQ30T1GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP508SQ30T1GDKR-ND
IC REG LINEAR 3V 50MA SC-88A

IC REG LINEAR 3V 50MA SC-88A

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP508SQ30T1G
LDO Voltage Regulators NCP508SQ30T1G
LDO Voltage Regulators LDO

LDO Voltage Regulators LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP508SQ30T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP508SQ30T1G
PMIC - Voltage Regulators - Linear NCP508SQ30T1G
IC REG LINEAR 3V 50MA SC88A

IC REG LINEAR 3V 50MA SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP508SQ30T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP508SQ30T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP508SQ30T1G
IC REG LINEAR 3V 50MA SC88A

IC REG LINEAR 3V 50MA SC88A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1082219-NCP508SQ30T1G 776-NCP508SQ30T1G NCP508SQ30T1G 488-NCP508SQ30T1GTR-ND NCP508SQ30T1G NCP508SQ30T1G NCP508SQ30T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP508SQ30T1G 3V 50mA 7V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SC-70; Other; SC-88A (SC-70-5 / SOT-353) Other; SC-88A-5-EPOXY Other; 5-TSSOP, SC-70-5, SOT-353 SC-70
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24765RUVR - ODG (Origin Data Global)
Specs
Package Type Other; 34-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARMZ-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details