1.8V LDO Regulator, 50mA, 13V In, Low Noise, SC-88A Product overview: NCP508SQ18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 50mA, 13V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 50mA, 13V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP508SQ18T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082216-NCP508SQ18T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.18V @ 50mA (Typ)
Operating Supply Current: 1μA to 1.9mA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)
Fixed Positive LDO Regulator, 1.8V, 0.3V Dropout, PDSO5
IC REG LINEAR 1.8V 50MA SC88A
LDO Voltage Regulators LDO
IC REG LINEAR 1.8V 50MA SC88A
IC REG LINEAR 1.8V 50MA SC88A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP508SQ18T1G | 1082216-NCP508SQ18T1G | NCP508SQ18T1GOSDKR-ND | NCP508SQ18T1G | NCP508SQ18T1G | NCP508SQ18T1G | NCP508SQ18T1G | NCP508SQ18T1G |
| Product Name | 1.8V 50mA 13V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP508SQ18T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC | SC-70; Other; SC-88A (SC-70-5 / SOT-353) | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-88A-5-EPOXY | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | ||
| Dropout Voltage | 0.1800 volts | 0.1800 volts | 0.1800 volts | 0.1800 volts |