onsemi Ldo, Fixed, 1.5V, 0.05A, Sc-88A-5; Output Type Onsemi NCP508SQ15T1G

Description
LDO, FIXED, 1.5V, 0.05A, SC-88A-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:13V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.5V, 0.05A, SC-88A-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:13V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.5V, 0.05A, Sc-88A-5; Output Type Onsemi - 81Y6936 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.5V, 0.05A, Sc-88A-5; Output Type Onsemi
81Y6936
Ldo, Fixed, 1.5V, 0.05A, Sc-88A-5; Output Type Onsemi 81Y6936
LDO, FIXED, 1.5V, 0.05A, SC-88A-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:13V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 1.5V, 0.05A, SC-88A-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:13V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, Ldo, Low Noise, Fast Turn On, 50 Ma / Reel Onsemi - 71R6629 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Ldo, Low Noise, Fast Turn On, 50 Ma / Reel Onsemi
71R6629
Linear Voltage Regulator, Ldo, Low Noise, Fast Turn On, 50 Ma / Reel Onsemi 71R6629
Linear Voltage Regulator, LDO, Low Noise, Fast Turn On, 50 mA / REEL

Linear Voltage Regulator, LDO, Low Noise, Fast Turn On, 50 mA / REEL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6936 71R6629
Product Name Ldo, Fixed, 1.5V, 0.05A, Sc-88A-5; Output Type Onsemi Linear Voltage Regulator, Ldo, Low Noise, Fast Turn On, 50 Ma / Reel Onsemi
Input Voltage ? to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details