Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 6-WDFN (1.5x1.5)
IC REG LINEAR 2.8V 50MA 6WDFN
IC REG LINEAR 2.8V 50MA 6WDFN
LDO Voltage Regulators 50 MA LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP508MT28TBG-ND | NCP508MT28TBG | NCP508MT28TBG | NCP508MT28TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection | Enable |