Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 6-WDFN (1.5x1.5)
LDO Voltage Regulators 50 MA LDO BUS SWTCH
IC REG LINEAR 1.8V 50MA 6WDFN
IC REG LINEAR 1.8V 50MA 6WDFN
IC REG LINEAR 1.8V 50MA 6WDFN
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP508MT18TBG-ND | NCP508MT18TBG | NCP508MT18TBG | NCP508MT18TBG | NCP508MT18TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-WFDFN | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection | Enable |