onsemi PMIC - PMIC - Power Management - Specialized - NCP5080MUTXG NCP5080MUTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060012-NCP5080MUTXG Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-LLGA (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060012-NCP5080MUTXG Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-LLGA (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP5080MUTXG - 060012-NCP5080MUTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP5080MUTXG
060012-NCP5080MUTXG
PMIC - PMIC - Power Management - Specialized - NCP5080MUTXG 060012-NCP5080MUTXG
Manufacturer: ON Semiconductor Win Source Part Number: 060012-NCP5080MUTXG Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-LLGA (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 060012-NCP5080MUTXG
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-LLGA (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - NCP5080MUTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCP5080MUTXG
Power Management - Specialized NCP5080MUTXG
Photoflash Capacitor Charger, Xenon PMIC 12-LLGA (3x3)

Photoflash Capacitor Charger, Xenon PMIC 12-LLGA (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 060012-NCP5080MUTXG NCP5080MUTXG
Product Name PMIC - PMIC - Power Management - Specialized - NCP5080MUTXG Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907758 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details