onsemi Board Mount LED Drivers - NCP5030MTTXGEVB NCP5030MTTXGEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790596-NCP5030MTTXGE VB Features: Adjustable Voltage - Output: 2.2 V ~ 5.5 V Voltage - Input: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: NCP5030 Family Name: NCP5030 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 900mA Introduction Date: December 14, 2006 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790596-NCP5030MTTXGE VB Features: Adjustable Voltage - Output: 2.2 V ~ 5.5 V Voltage - Input: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: NCP5030 Family Name: NCP5030 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 900mA Introduction Date: December 14, 2006 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - NCP5030MTTXGEVB - 790596-NCP5030MTTXGEVB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - NCP5030MTTXGEVB
790596-NCP5030MTTXGEVB
Board Mount LED Drivers - NCP5030MTTXGEVB 790596-NCP5030MTTXGEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790596-NCP5030MTTXGE VB Features: Adjustable Voltage - Output: 2.2 V ~ 5.5 V Voltage - Input: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: NCP5030 Family Name: NCP5030 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 900mA Introduction Date: December 14, 2006 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790596-NCP5030MTTXGEVB
Features: Adjustable
Voltage - Output: 2.2 V ~ 5.5 V
Voltage - Input: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: NCP5030
Family Name: NCP5030
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 900mA
Introduction Date: December 14, 2006
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 790596-NCP5030MTTXGEVB
Product Name Board Mount LED Drivers - NCP5030MTTXGEVB
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - SKY87020-12-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details