onsemi Ldo Volt Reg, 0.18A, 5V, Sc70-5; Output Type Onsemi NCP502SQ50T2G

Description
LDO VOLT REG, 0.18A, 5V, SC70-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.18A, 5V, SC70-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.18A, 5V, Sc70-5; Output Type Onsemi - 42Y0805 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.18A, 5V, Sc70-5; Output Type Onsemi
42Y0805
Ldo Volt Reg, 0.18A, 5V, Sc70-5; Output Type Onsemi 42Y0805
LDO VOLT REG, 0.18A, 5V, SC70-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout Voltage RoHS Compliant: Yes

LDO VOLT REG, 0.18A, 5V, SC70-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site
Acmos1 Ldo Regulator / Reel Onsemi - 40T5038 - Newark, An Avnet Company
Chicago, IL, United States
Acmos1 Ldo Regulator / Reel Onsemi
40T5038
Acmos1 Ldo Regulator / Reel Onsemi 40T5038
ACMOS1 LDO REGULATOR / REEL

ACMOS1 LDO REGULATOR / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 42Y0805 40T5038
Product Name Ldo Volt Reg, 0.18A, 5V, Sc70-5; Output Type Onsemi Acmos1 Ldo Regulator / Reel Onsemi
Input Voltage ? to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details