Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Manufacturer: ON Semiconductor
Win Source Part Number: 849539-NCP502SQ50T2G
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: NCP502
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP502SQ50T2GOSCT, NCP502SQ50T2GOSTR, NCP502SQ50T2GOSDKR, NCP502SQ50T2G-ND
5V LDO Regulator, 80mA, Low Iq, SC-88A, 12V In Product overview: NCP502SQ50T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5V, 80mA, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5V, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ50T2G can be used for catalog matching and distributor lookup.
LDO Voltage Regulators ACMOS1 LDO REGULATOR
IC REG LINEAR 5V 80MA SC88A
IC REG LINEAR 5V 80MA SC88A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP502SQ50T2GOSTR-ND | 849539-NCP502SQ50T2G | 776-NCP502SQ50T2G | NCP502SQ50T2G | NCP502SQ50T2G | NCP502SQ50T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ50T2G | Low-Power 5V 80mA 88A LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; Reel - TR | Other; SC | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection | Enable |