onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP502SQ50T1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP502SQ50T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP502SQ50T1OSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP502SQ50T1OSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ50T1 - 928877-NCP502SQ50T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ50T1
928877-NCP502SQ50T1
PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ50T1 928877-NCP502SQ50T1
Manufacturer: ON Semiconductor Win Source Part Number: 928877-NCP502SQ50T1 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353) Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Part Status: Obsolete Family Name: NCP502 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP502SQ50T1OSCT, NCP502SQ50T1OSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 928877-NCP502SQ50T1
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP502
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP502SQ50T1OSCT, NCP502SQ50T1OSTR

Buy Now Datasheet
Singapore, Singapore
5V 0.9V 88A LDO Voltage Regulator IC
776-NCP502SQ50T1
5V 0.9V 88A LDO Voltage Regulator IC 776-NCP502SQ50T1
5V FIXED POSITIVE LDO REGULATOR, 0.9V DROPOUT, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: NCP502SQ50T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.9V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.9V, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ50T1 can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE LDO REGULATOR, 0.9V DROPOUT, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: NCP502SQ50T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.9V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.9V, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ50T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCP502SQ50T1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.9V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 5V, 0.9V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP502SQ50T1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP502SQ50T1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP502SQ50T1
IC REG LINEAR 5V 80MA SC88A

IC REG LINEAR 5V 80MA SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP502SQ50T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP502SQ50T1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP502SQ50T1
IC REG LINEAR 5V 80MA SC88A

IC REG LINEAR 5V 80MA SC88A

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP502SQ50T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP502SQ50T1
PMIC - Voltage Regulators - Linear NCP502SQ50T1
IC REG LINEAR 5V 80MA SC88A

IC REG LINEAR 5V 80MA SC88A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP502SQ50T1OSTR-ND 928877-NCP502SQ50T1 776-NCP502SQ50T1 NCP502SQ50T1 NCP502SQ50T1 NCP502SQ50T1 NCP502SQ50T1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ50T1 5V 0.9V 88A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP; Other; SC-88A (SC-70-5/SOT-353) Other; SC SSOP; Other; TSSOP5/6 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data