Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Manufacturer: onsemi
Win Source Part Number: 1320214-NCP502SQ37T2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 12V
Voltage - Output (Min/Fixed): 3.7V
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP502SQ37T2G-ND,NCP
Base Product Number: NCP502
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.2V @ 80mA
3.7V LDO Regulator, 80mA, 90uA Iq, SC-88A, 12V In Product overview: NCP502SQ37T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.7V, 80mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.7V, 80mA, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ37T2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.7V 80MA SC88A
IC REG LINEAR 3.7V 80MA SC88A
LDO Voltage Regulators ACMOS1 LDO REGULATOR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP502SQ37T2GOSCT-ND | 1320214-NCP502SQ37T2G | 776-NCP502SQ37T2G | NCP502SQ37T2G | NCP502SQ37T2G | NCP502SQ37T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 3.7V 80mA 90uA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC | SC-70 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |