Fixed Positive LDO Regulator, 3.6V, 1.2V Dropout, CMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
3.6V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO5, LEAD FREE, SC-88A, SOT-353, SC-70, 5 PIN Product overview: NCP502SQ36T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 1.2V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 1.2V, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ36T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 113990-NCP502SQ36T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.85V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 3.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 1.2V @ 80mA
Operating Supply Current: 1μA to 90μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.6V 80MA SC88A
IC REG LINEAR 3.6V 80MA SC88A
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP502SQ36T1G | NCP502SQ36T1GOSTR-ND | 776-NCP502SQ36T1G | 113990-NCP502SQ36T1G | NCP502SQ36T1G | NCP502SQ36T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.6V 1.2V 88A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ36T1G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | SSOP; Other; TSSOP5/6 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; SC-88A (SC-70-5 / SOT-353) | SC-70; SSOP | ||
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |