onsemi Voltage Regulators - Linear NCP502SQ35T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP502SQ35T2G is a fixed output linear voltage regulator designed for low quiescent current applications, making it suitable for handheld communication devices and battery-powered products. It provides a maximum output current of 80 mA and features an ultra-low quiescent current of 40 µA. The device is available in multiple output voltage options, including 3.5 V, and is housed in compact SC70-5 and TSOP-5 packages, facilitating space-constrained designs. The NCP502SQ35T2G offers excellent line and load regulation, with an output voltage accuracy of 2.0%. It operates over an industrial temperature range of -40°C to 85°C, with the NCV502 variant rated for -40°C to 125°C. The regulator is designed to work with low-cost ceramic capacitors and includes built-in protection features such as current limit and thermal shutdown. This device is Pb-free and suitable for automotive applications, as indicated by the NCV prefix, which signifies AEC-Q100 qualification and PPAP capability. Typical applications include cellular phones, camcorders, and other battery-powered consumer electronics.

Datasheet Summary
Powered by GS/AI

The NCP502SQ35T2G is a fixed output linear voltage regulator designed for low quiescent current applications, making it suitable for handheld communication devices and battery-powered products. It provides a maximum output current of 80 mA and features an ultra-low quiescent current of 40 µA. The device is available in multiple output voltage options, including 3.5 V, and is housed in compact SC70-5 and TSOP-5 packages, facilitating space-constrained designs. The NCP502SQ35T2G offers excellent line and load regulation, with an output voltage accuracy of 2.0%. It operates over an industrial temperature range of -40°C to 85°C, with the NCV502 variant rated for -40°C to 125°C. The regulator is designed to work with low-cost ceramic capacitors and includes built-in protection features such as current limit and thermal shutdown. This device is Pb-free and suitable for automotive applications, as indicated by the NCV prefix, which signifies AEC-Q100 qualification and PPAP capability. Typical applications include cellular phones, camcorders, and other battery-powered consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP502SQ35T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP502SQ35T2G
Voltage Regulators - Linear NCP502SQ35T2G
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP502SQ35T2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385361P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers