onsemi 3.5V 80MA LDO Voltage Regulator IC NCP502SQ35T1G

Description
IC REG LDO 3.5V 80MA SC70 Product overview: NCP502SQ35T1G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP502SQ35T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3.5V 80MA SC70 Product overview: NCP502SQ35T1G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP502SQ35T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5V 80MA LDO Voltage Regulator IC
699-NCP502SQ35T1G
3.5V 80MA LDO Voltage Regulator IC 699-NCP502SQ35T1G
IC REG LDO 3.5V 80MA SC70 Product overview: NCP502SQ35T1G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP502SQ35T1G can be used for catalog matching and distributor lookup.

IC REG LDO 3.5V 80MA SC70 Product overview: NCP502SQ35T1G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP502SQ35T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ35T1G - 1082215-NCP502SQ35T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ35T1G
1082215-NCP502SQ35T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ35T1G 1082215-NCP502SQ35T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082215-NCP502SQ35T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.5V Dropout Voltage-Max: 1.2V @ 80mA Operating Supply Current: 1μA to 90μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082215-NCP502SQ35T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.5V
Dropout Voltage-Max: 1.2V @ 80mA
Operating Supply Current: 1μA to 90μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP502SQ35T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP502SQ35T1G
PMIC - Voltage Regulators - Linear NCP502SQ35T1G
IC REG LINEAR 3.5V 80MA SC88A

IC REG LINEAR 3.5V 80MA SC88A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-NCP502SQ35T1G 1082215-NCP502SQ35T1G NCP502SQ35T1G
Product Name 3.5V 80MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ35T1G PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SC-70; Other; SC-88A (SC-70-5 / SOT-353)
IOUT 0.0800 amps 0.0800 amps 0.0800 amps
Dropout Voltage 1.2 volts 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data