LDO VOLT REG, 0.18A, 3.3V, SC70-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout VoltageRoHS Compliant: Yes
Linear Voltage Regulator, LDO, CMOS Low Iq, 80 mA / REEL
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 42Y0801 | 40T5033 |
| Product Name | Ldo Volt Reg, 0.18A, 3.3V, Sc70-5; Output Type Onsemi | Linear Voltage Regulator, Ldo, Cmos Low Iq, 80 Ma / Reel Onsemi |
| Input Voltage | ? to 12 volts |