onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ33T2G NCP502SQ33T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 845581-NCP502SQ33T2G Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: NCP502 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP502SQ33T2G-ND, NCP502SQ33T2GOSDKR, NCP502SQ33T2GOSTR, NCP502SQ33T2GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 845581-NCP502SQ33T2G Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: NCP502 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP502SQ33T2G-ND, NCP502SQ33T2GOSDKR, NCP502SQ33T2GOSTR, NCP502SQ33T2GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ33T2G - 845581-NCP502SQ33T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ33T2G
845581-NCP502SQ33T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ33T2G 845581-NCP502SQ33T2G
Manufacturer: ON Semiconductor Win Source Part Number: 845581-NCP502SQ33T2G Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: NCP502 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP502SQ33T2G-ND, NCP502SQ33T2GOSDKR, NCP502SQ33T2GOSTR, NCP502SQ33T2GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 845581-NCP502SQ33T2G
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: NCP502
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP502SQ33T2G-ND, NCP502SQ33T2GOSDKR, NCP502SQ33T2GOSTR, NCP502SQ33T2GOSCT

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP502SQ33T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP502SQ33T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP502SQ33T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP502SQ33T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP502SQ33T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP502SQ33T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP502SQ33T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP502SQ33T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP502SQ33T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.3V 80mA 88A LDO Voltage Regulator IC
776-NCP502SQ33T2G
Low-Power 3.3V 80mA 88A LDO Voltage Regulator IC 776-NCP502SQ33T2G
3.3V LDO Regulator, 80mA, Low Iq, SC-88A, 12V In Product overview: NCP502SQ33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 80mA, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ33T2G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 80mA, Low Iq, SC-88A, 12V In Product overview: NCP502SQ33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 80mA, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ33T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP502SQ33T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP502SQ33T2G
PMIC - Voltage Regulators - Linear NCP502SQ33T2G
IC REG LINEAR 3.3V 80MA SC88A

IC REG LINEAR 3.3V 80MA SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP502SQ33T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP502SQ33T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP502SQ33T2G
IC REG LINEAR 3.3V 80MA SC88A

IC REG LINEAR 3.3V 80MA SC88A

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP502SQ33T2G
LDO Voltage Regulators NCP502SQ33T2G
LDO Voltage Regulators ACMOS1 LDO REGULATOR

LDO Voltage Regulators ACMOS1 LDO REGULATOR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP502SQ33T2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP502SQ33T2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP502SQ33T2G
IC REG LINEAR 3.3V 80MA SC88A

IC REG LINEAR 3.3V 80MA SC88A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 845581-NCP502SQ33T2G NCP502SQ33T2GOSCT-ND 776-NCP502SQ33T2G NCP502SQ33T2G NCP502SQ33T2G NCP502SQ33T2G NCP502SQ33T2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ33T2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 3.3V 80mA 88A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package Type Other; Reel - TR Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC SC-70; SSOP SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data