Fixed Positive LDO Regulator, 3.3V, 1.2V Dropout, CMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
3.3V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: NCP502SQ33T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.2V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.2V, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ33T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 801697-NCP502SQ33T1
Packaging: Reel
Mounting Style: SMD
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 12V
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.2V at 80mA
Current - Quiescent (Iq): 1μA
Part Number Series: NCP502
Current - Supply (Maximum): 90μA
IC REG LINEAR 3.3V 80MA SC88A
IC REG LINEAR 3.3V 80MA SC88A
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP502SQ33T1 | NCP502SQ33T1OSTR-ND | 776-NCP502SQ33T1 | 801697-NCP502SQ33T1 | NCP502SQ33T1 | NCP502SQ33T1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.2V 88A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ33T1 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | SSOP; Other; TSSOP5/6 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |